TE Connectivity 8-1437572-0
- 收藏
- 对比
8-1437572-0
2460-8-1437572-0
按钮开关
--
大陆
立即发货

Pushbutton Switches P/B MOMENTARY SWITCH
1最小包装量--
8-1437572-0详情
TE Connectivity 8-1437572-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
镀金镍
RoHS
Non-Compliant
Cap Color
Black
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
PCB 安装
Actuator Style
Round
Part # Aliases
TPF11FGRA0
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Brand
TE Connectivity / Alcoswitch
Actuator
Round
系列
TPF
子类别
Switches
额定电流
400 mA
终端样式
PC引脚
开关功能
ON - (OFF), OFF - (ON)
触点形式
单刀双掷
产品类别
按钮开关
灯型
-
产品类别
按钮开关
8-1437572-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。