TE Connectivity 814493-000
- 收藏
- 对比
814493-000
2460-814493-000
热缩套,帽盖
--
大陆
立即发货

Heat Shrink D-Sub Boot Right Angle Semi-Rigid Modified Polyolefin
1最小包装量--
814493-000详情
TE Connectivity 814493-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Body Orientation
直角
Operating Temp Range
-40C to 135C
Number of Outlets
1 in, 1 out
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
234A021-3-0
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
类型
Boot
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
814493-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。