TE Connectivity 8-147723-3
- 收藏
- 对比
8-147723-3
2460-8-147723-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 34 Position, 2.54 mm [.1 in] Centerline, Gold, Surface Mount, Signal, Black
1最小包装量--
8-147723-3详情
TE Connectivity 8-147723-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-147723-3
TE Internal Description
34 MODIV VRT SR SFMNT 30AU
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
34
Number of Rowsu2009
1
8-147723-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。