TE Connectivity 8-1532008-5
- 收藏
- 对比
8-1532008-5
2460-8-1532008-5
D 形连接器
--
大陆
立即发货

Conn D-Subminiature SKT 37 POS Solder Pot ST Cable Mount 37 Terminal 1 Port
1最小包装量--
8-1532008-5详情
TE Connectivity 8-1532008-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
房屋材料
Polyphenylene
RoHS
Compliant
包装
Bulk
终端
Solder
性别
Female
方向
Straight
8-1532008-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。