TE Connectivity 8-1532023-9
- 收藏
- 对比
8-1532023-9
2460-8-1532023-9
D 形连接器
--
大陆
立即发货

D-Sub Standard Connectors 8-1532023-9
1最小包装量--
8-1532023-9详情
TE Connectivity 8-1532023-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
50 - 60
8-1532023-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。