TE Connectivity 8-1532238-3
- 收藏
- 对比
8-1532238-3
2460-8-1532238-3
无类别的
--
大陆
立即发货

8-1532238-3 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
8-1532238-3详情
TE Connectivity 8-1532238-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
630 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
12.8 - 16
Degree of protection (IP)
IP30
Device construction
Complete device in housing
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
8-1532238-3拓展信息







哦! 它是空的。