TE Connectivity 8-1589946-5
- 收藏
- 对比
8-1589946-5
2460-8-1589946-5
D 形连接器
--
大陆
立即发货

D-Sub Micro-D Connectors STM037PC2DC096N WDUALOBE
1最小包装量--
8-1589946-5详情
TE Connectivity 8-1589946-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
房屋材料
Aluminium
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
连接器类型
Plug
定位的数量
37
子类别
D-Sub Connectors
接头数量
37
弱电
Compliant
产品类别
Micro-D D-Sub Connectors
预载
有
产品类别
D-Sub Micro-D Connectors
8-1589946-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。