TE Connectivity 8-1768041-7
- 收藏
- 对比
8-1768041-7
2460-8-1768041-7
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 02 Marker Size, Yellow, Straight Cut, I Printed Marking, Black, Polyoxymethylene, Agastat 7000
1最小包装量--
8-1768041-7详情
TE Connectivity 8-1768041-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1768041-7
TE Internal Description
STD02Y-I
Alias #
F32023-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 02
Compatible Cable Diameter Rangeu2009
1.4 – 1.8u2009mmu2009[u2009.055 – .071u2009inu2009]
Primary Product Coloru2009
Yellow
Marker Cutu2009
Straight
8-1768041-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。