TE Connectivity 8-1768045-0
- 收藏
- 对比
8-1768045-0
2460-8-1768045-0
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene Yellow Box
1最小包装量--
8-1768045-0详情
TE Connectivity 8-1768045-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Lettering Field Size
NOT REQUIRED
Marker Type
PRE-MARKED
Mounting Styles
拧紧
Minimum Cable Diameter
5.8
Printer Type
NOT REQUIRED
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Box
系列
*
电缆直径
8.5(mm)
图例
6
图例颜色
ORANGE
标记颜色
YELLOW
8-1768045-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。