TE Connectivity 8-1856387-5
- 收藏
- 对比
8-1856387-5
2460-8-1856387-5
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Cu, Indoor Use, Palm Hole Diameter 6.6, Copper Palm, 1 Hole, Stud Size M6
1最小包装量--
8-1856387-5详情
TE Connectivity 8-1856387-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
.25 – 1.6
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
.6
TE Internal #
8-1856387-5
TE Internal Description
PGC 1,5-6 (130054) Rouge
Alias #
D44606-000
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Technologyu2009
Crimp
8-1856387-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。