TE Connectivity 8-1856389-8
- 收藏
- 对比
8-1856389-8
2460-8-1856389-8
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Brass, Indoor Use, Copper Palm, PIDG
1最小包装量--
8-1856389-8详情
TE Connectivity 8-1856389-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1856389-8
TE Internal Description
FASTON Mixte Bleu 6,3x0,8
Alias #
A37545-000
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
.25 – 1.6
8-1856389-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。