TE Connectivity 819096-000
- 收藏
- 对比
819096-000
2460-819096-000
热缩管
--
大陆
立即发货

Heat Shrink Transition Y Style Modified Fluoroelastomer Black Bag/Box
1最小包装量--
819096-000详情
TE Connectivity 819096-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer
Inside Diameter After Shrinking
6.6/6.6/6.6
Operating Temp Range
-55C to 135C
Inside Diameter Before Shrinking
19.8/13.2
Product Thickness
1
Number of Outlets
1 in, 2 out
类型
Transition
颜色
Black
819096-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。