TE Connectivity 82-015A-XL-A1813-D
- 收藏
- 对比
82-015A-XL-A1813-D
2460-82-015A-XL-A1813-D
压力传感器、变送器
--
大陆
立即发货

ASSY,NISO,ABS,82-A1813-D
1最小包装量--
82-015A-XL-A1813-D详情
TE Connectivity 82-015A-XL-A1813-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Media Isolated Pressure Sensor Styleu2009
Absolute
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
15
TE Internal Description
ASSY,NISO,ABS,82-A1813-D
TE Internal #
82-015A-XL-A1813-D
Output/Spanu2009
Sensitivity = 12 - 27mV/V
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
82-015A-XL-A1813-D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。