TE Connectivity 82-030G-A3136-1
- 收藏
- 对比
82-030G-A3136-1
2460-82-030G-A3136-1
压力传感器、变送器
--
大陆
立即发货

PRESS,NISO,CSTM MDL 82,NO FIT
1最小包装量--
82-030G-A3136-1详情
TE Connectivity 82-030G-A3136-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
Output/Spanu2009
Sensitivity = 12 - 27mV/V
Media Isolated Pressure Sensor Styleu2009
Gauge
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Pressureu2009(psi)
30
TE Internal Description
PRESS,NISO,CSTM MDL 82,NO FIT
TE Internal #
82-030G-A3136-1
82-030G-A3136-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。