TE Connectivity 820655-000
- 收藏
- 对比
820655-000
2460-820655-000
无类别的
--
大陆
立即发货

Heat Shrink Cable Boots & End Caps 222W072-3-0
1最小包装量--
820655-000详情
TE Connectivity 820655-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Cable Types
PUR
Manufacturer
Murrelektronik
Side 1 Gender
Female
Side 2 Gender
飞线
Manufacturer Part Number
7000-12241-2353500
Maximum Voltage
125 VAC/125 VDC
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / Raychem
RoHS
Details
连接器类型
Female to Flying Leads, 5-pole, M12
子类别
Wire & Cable Management
额定电流
4 Amps
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
知识产权评级
IP65/IP66K/IP67
长度
35 Meters
820655-000拓展信息







哦! 它是空的。