TE Connectivity 82/0812-26-2
- 收藏
- 对比
82/0812-26-2
2460-82/0812-26-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 80, 600V Voltage Rating, Silver-Coated Copper, 26 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
82/0812-26-2详情
TE Connectivity 82/0812-26-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EH9682-000
TE Internal Description
82/0812-26-2
Cable Typeu2009
Spec 80
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Silver-Coated Copper
Wire Sizeu2009(AWG)
26
82/0812-26-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。