TE Connectivity 8-2176365-6
- 收藏
- 对比
8-2176365-6详情
TE Connectivity 8-2176365-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
With light source
无
8-2176365-6拓展信息








哦! 它是空的。