TE Connectivity 8-2177527-8
- 收藏
- 对比
8-2177527-8
2460-8-2177527-8
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 48 Position, .098 in / .146 in [2.54 mm] Centerline, Sealable, Gray, Signal, MQS
1最小包装量--
8-2177527-8详情
TE Connectivity 8-2177527-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009(in)
.025, .059
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
48
Centerline (Pitch)u2009(mm)
2.54
Centerline (Pitch)u2009(in)
.098, .146
Mating Tab Widthu2009(mm)
.63
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
48POS MIXED MQS REC SEALED COD 2
TE Internal #
8-2177527-8
8-2177527-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。