TE Connectivity 8-2267178-1
- 收藏
- 对比
8-2267178-1
2460-8-2267178-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 62 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Black
1最小包装量--
8-2267178-1详情
TE Connectivity 8-2267178-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-2267178-1
Number of Rowsu2009
2
Number of Positionsu2009
62
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
62 MODIV VRT DR SFMNT 30AU NO CAP
8-2267178-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。