TE Connectivity 823637-000
- 收藏
- 对比
823637-000
2460-823637-000
热缩管
--
大陆
立即发货

Heat Shrink Transition Y Style Flexible Polyolefin
--最小包装量--
823637-000详情
TE Connectivity 823637-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
FLEXIBLE POLYOLEFIN
Product Thickness
3.05/(2.54/2.54)
Operating Temp Range
-20C to 60C
Inside Diameter After Shrinking
18/(12.4/12.4)
Inside Diameter Before Shrinking
38.6/(26.9/26.9)
类型
Transition
823637-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。