TE Connectivity 823756-000
- 收藏
- 对比
823756-000
2460-823756-000
热缩套,帽盖
--
大陆
立即发货

Heat Shrink Transition Y Style Semi-Rigid Modified Polyolefin Black
1最小包装量--
823756-000详情
TE Connectivity 823756-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Product Thickness
3.05/2.54
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
18/(12.4/12.4)
Inside Diameter Before Shrinking
38.6/(26.9/26.9)
Number of Outlets
1 in, 2 out
类型
Transition
颜色
Black
823756-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。