TE Connectivity 826344-000
- 收藏
- 对比
826344-000
2460-826344-000
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Box
1最小包装量--
826344-000详情
TE Connectivity 826344-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Minimum Cable Diameter
8.5
Printer Type
NOT REQUIRED
Lettering Field Size
NOT REQUIRED
Insertion
终止后
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Factory Pack QuantityFactory Pack Quantity
50
Part # Aliases
9-1198153-1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Box
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
11.5(mm)
图例
Q
图例颜色
BLACK
产品类别
Wire Labels & Markers
标记颜色
WHITE
826344-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。