TE Connectivity 826951-7
- 收藏
- 对比
826951-7
2460-826951-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 7 Position, 2.54 mm [.1 in] Centerline, Breakaway, Tin, Through Hole - Solder, Signal, AMPMODU Headers
1最小包装量--
826951-7详情
TE Connectivity 826951-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
826951-7
TE Internal Description
7P MOD2 STIFT LEI
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
7
Number of Rowsu2009
1
826951-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。