TE Connectivity 827770-2
- 收藏
- 对比
827770-2
2460-827770-2
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 23, Straight, Carton, 1-3/8-18, AMP CPC
1最小包装量--
827770-2详情
TE Connectivity 827770-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protective Coveru2009
Without
Accepts Cable Diameter (Max)u2009
15u2009mmu2009[u2009.591u2009inu2009]
TE Internal #
827770-2
TE Internal Description
CPC (CABLE CLAMP ASSY.) - SHELL SIZE 23
Body Orientationu2009
Straight
Compatible With Circular Connector Shell Sizeu2009
23
Backshell & Clamp Accessory Typeu2009
电缆夹
827770-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。