TE Connectivity 828171-1
- 收藏
- 对比
828171-1
2460-828171-1
背板连接器 - 配件
--
大陆
立即发货

Headers & Wire Housings 2X7P MT TAND BU ST
1最小包装量--
828171-1详情
TE Connectivity 828171-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
828171-1
Part Life Cycle Code
终身购买
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
LEAD FREE
Risk Rank
5.77
Manufacturer Series
828171
Number of Rows Loaded
2
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
14
Reach合规守则
unknown
触点性别
FEMALE
828171-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。