TE Connectivity 8-2823981-4
- 收藏
- 对比
8-2823981-4
2460-8-2823981-4
端子板 - 线对板
--
大陆
立即发货

Ribbon Cable Connectors, Cable-to-Board, 14 Position, 1.27 mm [.05 in] Centerline, Vertical, Surface Mount, 2 Row, Receptacle, Standard Profile
1最小包装量--
8-2823981-4详情
TE Connectivity 8-2823981-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Retention Typeu2009
Kinked Solder Tails
PCB Mount Retentionu2009
With
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Positionsu2009
14
Connector Systemu2009
Cable-to-Board
TE Internal Description
14P MM FTE SMD, W/ P&P, DRY PKD
TE Internal #
8-2823981-4
8-2823981-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。