TE Connectivity 828748-3
- 收藏
- 对比
828748-3
2460-828748-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 3 Position, .197 in [5 mm] Centerline, Sealable, Black, Wire & Cable, Power, Junior Power Timer
1最小包装量--
828748-3详情
TE Connectivity 828748-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
3P JUN-POW-TIMERGH
TE Internal #
828748-3
828748-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。