TE Connectivity 82A0111-10-2
- 收藏
- 对比
82A0111-10-2
2460-82A0111-10-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 80, 600V Voltage Rating, Tin-Coated Copper, 10 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
82A0111-10-2详情
TE Connectivity 82A0111-10-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
259141-000
TE Internal Description
82A0111-10-2
Alias #
8-1191895-9
Cable Typeu2009
Spec 80
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
10
82A0111-10-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。