TE Connectivity 82A0111-12-92
- 收藏
- 对比
82A0111-12-92
2460-82A0111-12-92
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 80, 600V Voltage Rating, Tin-Coated Copper, 12 AWG Wire Size, Operating Temperature Range -65 – 150 °C, Red
1最小包装量--
82A0111-12-92详情
TE Connectivity 82A0111-12-92重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
264389-000
TE Internal Description
82A0111-12-92
Alias #
7-1191945-0
Cable Typeu2009
Spec 80
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
12
82A0111-12-92拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。