TE Connectivity 82A0111-2-4
- 收藏
- 对比
82A0111-2-4
2460-82A0111-2-4
电缆,电线
--
大陆
立即发货

Power Cable, Spec 80, 600VAC Voltage Rating, Yellow Cable Color, Operating Temperature Range -65 – 150 °C, 2 AWG Wire Size, RAYCHEM 82 Series
1最小包装量--
82A0111-2-4详情
TE Connectivity 82A0111-2-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Typeu2009
Spec 80
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Flexible ETFE
Cable Coloru2009
Yellow
Operating Temperature Rangeu2009(°C)
-65 – 150
TE Internal #
CN3739-000
TE Internal Description
82A0111-2-4
82A0111-2-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。