TE Connectivity 82A0111-28-8
- 收藏
- 对比
82A0111-28-8
2460-82A0111-28-8
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 80, 600V Voltage Rating, Tin-Coated Copper, 28 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
82A0111-28-8详情
TE Connectivity 82A0111-28-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
28
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 80
Alias #
1-1194819-1
TE Internal Description
82A0111-28-8
TE Internal #
609395-000
82A0111-28-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。