TE Connectivity 82A0111-8-6
- 收藏
- 对比
82A0111-8-6
2460-82A0111-8-6
电缆,电线
--
大陆
立即发货

Power Cable, Spec 80, 600VAC Voltage Rating, Blue Cable Color, Operating Temperature Range -65 – 150 °C, 8 AWG Wire Size, RAYCHEM 82 Series
1最小包装量--
82A0111-8-6详情
TE Connectivity 82A0111-8-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-65 – 150
Cable Coloru2009
Blue
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Flexible ETFE
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 80
Alias #
1-1192385-3
TE Internal Description
82A0111-8-6
TE Internal #
315199-000
82A0111-8-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。