TE Connectivity 830611-5
- 收藏
- 对比
830611-5
2460-830611-5
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 10000 VDC, 16 AWG Wire Size, Wire-to-Wire, Wire & Cable, Socket, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
830611-5详情
TE Connectivity 830611-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Connector Systemu2009
Wire-to-Wire
TE Internal #
830611-5
Wire Sizeu2009(AWG)
16
Operating Voltageu2009(VDC)
10000
Connector Product Typeu2009
Lead Assembly
TE Internal Description
LGH 1/2 SNGL MLD END
830611-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。