TE Connectivity 831051-000
- 收藏
- 对比
831051-000
2460-831051-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12
1最小包装量--
831051-000详情
TE Connectivity 831051-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
材料
Aluminium
Panel Cutout
Round
For Use With
Cables
RoHS
Non-Compliant
类型
Tinel锁适配器
颜色
Green
弱电
Non-Compliant
无铅
不适用
831051-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。