注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.314631
10
¥3.127012
100
¥2.95001
500
¥2.783031
1000
¥2.625494
TE Connectivity 8-34105-1
- 收藏
- 对比
8-34105-1
2460-8-34105-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, Stud Size M3.5 / #6
--最小包装量--
¥
总价: ¥
8-34105-1详情
TE Connectivity 8-34105-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-34105-1
TE Internal Description
SOLIS R 22-16 COMM 22-18 MIL 6
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
6, M3.5
8-34105-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。