TE Connectivity 840706-7
- 收藏
- 对比
840706-7详情
TE Connectivity 840706-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Country of Origin
US
Connector End B
无连接器
Connector End B Pin Count
-
连接器类型
Terminal
类型
LGH 引线电缆
子类别
电源线
电缆长度
1.2 m
产品类别
直流电源线
孔的数量
1
840706-7拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。