TE Connectivity 842737-4
- 收藏
- 对比
842737-4
2460-842737-4
集成电路(IC)
--
大陆
立即发货

842737-4 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
842737-4详情
TE Connectivity 842737-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
842737-4
Part Life Cycle Code
Transferred
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.66
Manufacturer Series
842737
连接器类型
矩形连接器适配器
附加功能
AMPLIMITE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
YES
混合接触
NO
Reach合规守则
unknown
触点性别
MALE-FEMALE
空壳
NO
直线连接
YES
1侧接头数量
9
2侧接头数量
9
842737-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。