TE Connectivity 845013N001
- 收藏
- 对比
845013N001
2460-845013N001
无类别的
--
大陆
立即发货

845013N001 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
845013N001详情
TE Connectivity 845013N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Approvals
IEC
RoHS
Non-Compliant
颜色
Black
845013N001拓展信息







哦! 它是空的。