TE Connectivity 845240018
- 收藏
- 对比
845240018
2460-845240018
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Pin, Pin Diameter .061 in [1.56 mm], 18 – 14 AWG Wire Size, .82 – 2.08 mm² Wire Size, Sealable, Family Seal, Locking Clean Body
1最小包装量--
845240018详情
TE Connectivity 845240018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2600020-3
TE Internal Description
XRC PIN TERMINAL 14-18AWG Gold Plated
Terminal Typeu2009
Pin
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Terminal Transmitsu2009
0 – 24 A (Low Power)
Wire Sizeu2009(AWG)
18 – 14
Wire Sizeu2009(mm²)
.82 – 2.08
845240018拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。