TE Connectivity 845250017
- 收藏
- 对比
845250017
2460-845250017
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Socket, Pin Diameter .061 in [1.56 mm], 18 – 14 AWG Wire Size, .8 – 2 mm² Wire Size, Sealable, Family Seal, Locking Clean Body
1最小包装量--
845250017详情
TE Connectivity 845250017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.8 – 2
Wire Sizeu2009(AWG)
18 – 14
Terminal Transmitsu2009
0 – 24 A (Low Power)
Mating Pin Diameteru2009
1.56u2009mmu2009[u2009.061u2009inu2009]
Terminal Typeu2009
Socket
TE Internal Description
XRC SOCKET 14-18 AWG Ni Plated
TE Internal #
2-2600021-3
845250017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。