TE Connectivity 846793-3
- 收藏
- 对比
846793-3
2460-846793-3
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 20000 VDC, Wire-to-Panel, Wire & Cable, Receptacle, Pin, Panel Mount, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
846793-3详情
TE Connectivity 846793-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Connector Systemu2009
Wire-to-Panel
Operating Voltageu2009(VDC)
20000
Connector Product Typeu2009
Lead Assembly
TE Internal Description
RECEPTACLE
TE Internal #
846793-3
846793-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。