TE Connectivity 84695-1 (LOOSE PIECE)
- 收藏
- 对比
84695-1 (LOOSE PIECE)
2460-84695-1 (LOOSE PIECE)
无类别的
--
大陆
立即发货

Headers & Wire Housings DYN.TAB CONT Loose Piece
1最小包装量--
84695-1 (LOOSE PIECE)详情
TE Connectivity 84695-1 (LOOSE PIECE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 55 C
Mounting Styles
Cable Mount / Free Hanging
系列
D-5000
类型
-
应用
Component-to-Wire, Power, Signal
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Pin (Male)
产品类别
Headers & Wire Housings
产品
Contacts
84695-1 (LOOSE PIECE)拓展信息







哦! 它是空的。