TE Connectivity 849310-6
- 收藏
- 对比
849310-6
2460-849310-6
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 25000 VDC, 16 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket, LGH SGL
1最小包装量--
849310-6详情
TE Connectivity 849310-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(AWG)
16
Operating Voltageu2009(VDC)
25000
Connector Product Typeu2009
Lead Assembly
TE Internal Description
LGH-1L SGL. MOLDED END LEAD.
TE Internal #
849310-6
849310-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。