TE Connectivity 849515-1
- 收藏
- 对比
849515-1
2460-849515-1
LGH 连接器
--
大陆
立即发货

Conn Interface PL 20 POS Screw ST Panel Mount 20 Terminal 1 Port
1最小包装量--
849515-1详情
TE Connectivity 849515-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
20
Body Orientation
Straight
Termination Method
Screw
Mounting
面板安装
类型
Interface
性别
PL
接头数量
20 POS
端口的数量
1
849515-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。