TE Connectivity 849731-000
- 收藏
- 对比
849731-000
2460-849731-000
圆形连接器
--
大陆
立即发货

Connector Accessories Braid Tail Backshell Size 5 Nickel Aluminum Bronze
1最小包装量--
849731-000详情
TE Connectivity 849731-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
750XBX1M4L-24D
Approvals
CE, CSA, UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
终端
Round Pin
触点
DPDT
849731-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。