TE Connectivity 85-005G-0P-A1344
- 收藏
- 对比
85-005G-0P-A1344
2460-85-005G-0P-A1344
压力传感器、变送器
--
大陆
立即发货

ASSY,NISO,GAGE,NO FIT,PADS,CST
1最小包装量--
85-005G-0P-A1344详情
TE Connectivity 85-005G-0P-A1344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
85-005G-0P-A1344
TE Internal Description
ASSY,NISO,GAGE,NO FIT,PADS,CST
Pressureu2009(psi)
5
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100mV
Operating Temperature Rangeu2009
-20 – 70u2009°Cu2009[u2009-4 – 158u2009°Fu2009]
85-005G-0P-A1344拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。