TE Connectivity 85-030G-XL-10384
- 收藏
- 对比
85-030G-XL-10384
2460-85-030G-XL-10384
压力传感器、变送器
--
大陆
立即发货

ASSY,NNISO,LP,85,MDL 10384
1最小包装量--
85-030G-XL-10384详情
TE Connectivity 85-030G-XL-10384重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
85-030G-XL-10384
TE Internal Description
ASSY,NNISO,LP,85,MDL 10384
Pressureu2009(psi)
30
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
Sensitivity = 12 - 27mV/V
Operating Temperature Rangeu2009
-20 – 85u2009°Cu2009[u2009-4 – 185u2009°Fu2009]
85-030G-XL-10384拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。