TE Connectivity 85091-1
- 收藏
- 对比
85091-1详情
TE Connectivity 85091-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.078943 oz
Factory Pack QuantityFactory Pack Quantity
300
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
类型
Housing
子类别
Headers & Wire Housings
终端样式
Crimp
触点性别
Socket (Female)
产品类别
Headers & Wire Housings
产品
线壳
产品类别
Headers & Wire Housings
85091-1拓展信息








哦! 它是空的。