TE Connectivity 85-100A-XL-A1813-C
- 收藏
- 对比
85-100A-XL-A1813-C
2460-85-100A-XL-A1813-C
压力传感器、变送器
--
大陆
立即发货

PRESS SENSOR;NISO,85-100A-XL-A1813-C
1最小包装量--
85-100A-XL-A1813-C详情
TE Connectivity 85-100A-XL-A1813-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
85-100A-XL-A1813-C
TE Internal Description
PRESS SENSOR;NISO,85-100A-XL-A1813-C
Pressureu2009(psi)
100
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
Sensitivity = 12 - 27mV/V
Media Isolated Pressure Sensor Supply Voltageu2009(V)
5
85-100A-XL-A1813-C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。