TE Connectivity 85110-2
- 收藏
- 对比
85110-2
2460-85110-2
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 11 Position, .138 in / .335 in [3.5 mm / 8.5 mm] Centerline, Black, Multilock Connector System
1最小包装量--
85110-2详情
TE Connectivity 85110-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
85110-2
TE Internal Description
070/250 HYBRID 11P CAP BLACK
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009(mm)
1.8, 6.3
Centerline (Pitch)u2009(in)
.138, .335
Centerline (Pitch)u2009(mm)
3.5, 8.5
Number of Positionsu2009
11
Connector Systemu2009
Wire-to-Wire
Mating Tab Widthu2009(in)
.071, .25
85110-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。